Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1676966-9 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.22
|
22,505
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
38,505
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
22,505
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
22,000
in stock
|
Buy Now | |
Farnell
from US$0.42
|
18,505
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
16,000
in stock
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 4 x 6.7 x 3.55mm |
Power Rating | 2W |
Resistance Range | Up to 1kΩΩ |
Resistance | 27Ω |
Voltage Rating | 300V |
Tolerance | 5% |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±200ppm/°C |
Wirewound Resistors-SMD SMW2 27R 5% | Rapid Electronics |
Wirewound Resistors - Smd Smw2 27R 5% |Amp Te Connectivity 5-1676966-9 | Newark Electronics |
SMD Chip Resistor, 27 Ohm, ± 5%, 2 W, 2616 [6740 Metric], Wirewound, Power | Avnet America |
SURFACE MOUNT RESISTORS | Farnell |
TE Connectivity SMW2 27R 5% Wirewound Resistors - SMD 27 | Distrelec |
SMD Chip Resistor, 27 Ohm, � 5%, 2 W, 2616 [6740 Metric], Wirewound, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1676966-9?
Additional datasheets, footprints and schematics for 5-1676966-9 are listed on our Part Details page. You can also find images and similar parts to 5-1676966-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1676966-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1676966-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1676966-9 fall under?
The 5-1676966-9 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 5-1676966-9 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1676966-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1676966-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1676966-9 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for 5-1676966-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1676966-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1676966-9?
You can fill out our help required form which you can use to request a quote for 5-1676966-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.