Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 2.857oz, 81g |
---|---|
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Material | AgNi90/10 |
Contact Arrangement | 2 Form C (2 CO) |
Terminal Type | Quick Connect, Plug-In |
Contact Current Rating (Max) | 25A |
Contact Number of Poles | 2 |
Contact Current Class | 20 – 30A |
Product Width | 38.5mm, 1.516in |
Product Length | 35.5mm, 1.398in |
Height Class (Mechanical) | 70 – 80mm |
Product Height | 2.894in, 73.5mm |
Length Class (Mechanical) | 30 – 40mm, 35 – 40mm |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Width Class (Mechanical) | 30 – 40mm |
Coil Power Rating Class | 2 – 3VA |
Insulation Creepage Between Contact & Coil | .587in, 14.9mm |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Contact Limiting Making Current | 60A |
Contact Limiting Continuous Current | 25A |
Contact Voltage Rating | 400VAC |
Coil Power Rating AC | 2.26VA, 2.69VA |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Coil Special Features | UL Coil Insulation Class B |
Contact Limiting Breaking Current | 25A |
Coil Resistance | 7500Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 4000Vrms |
Coil Voltage Rating | 230VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V, 2500 – 3000V |
Coil Magnetic System | Monostable, AC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Creepage Class | 10 – 20mm |
Relay Mounting Type | Quick Connect, Flange Mount |
実装方法 | Box, Carton |
Packaging Method | Carton, Box |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -40 – 65°C, -40 – 104°F |
Environmental Ambient Temperature (Max) | 65°C, 149°F |
Environmental Category of Protection | RTI |
Power Relay, Dpdt, 25A, 230Vac, Qc | Newark Electronics |
POWER RELAY, DPDT, 25A, 230VAC, QC | element14 |
Power Relay DPDT 25A 230VAC Quick Connect Flange Mount | Avnet America |
General Purpose Relays RM825730 | Sager |
Where can I find additional details, specifications and documents for a 5-1415544-8?
Additional datasheets, footprints and schematics for 5-1415544-8 are listed on our Part Details page. You can also find images and similar parts to 5-1415544-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1415544-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1415544-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1415544-8 fall under?
The 5-1415544-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1415544-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415544-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1415544-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1415544-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 5-1415544-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1415544-8 often in real-time on the comparison pages.
What if I can't find stock of 5-1415544-8?
You can fill out our help required form which you can use to request a quote for 5-1415544-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.