Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393243-4 |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.14
|
18
in stock
|
Buy Now | |
TTI Europe
from US$2.84
|
21,540
in stock
|
Buy Now | |
Future Electronics
from US$4.00
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$6.11
|
2,839
in stock
|
Buy Now | |
Chip One Stop
from US$4.98
|
2,319
in stock
|
Buy Now | |
element14
from US$3.93
|
665
in stock
|
Buy Now | |
Schukat Electronic
from US$2.78
|
290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.84
|
251
in stock
|
Buy Now | |
Conrad
from US$8.57
|
108
in stock
|
Buy Now | |
Avnet Abacus
-
|
49,260
in stock
|
Buy Now | |
Avnet America
from US$4.70
|
-
|
Buy Now | |
Boersig
from US$4.67
|
-
|
Buy Now | |
Richardson RFPD
from US$2.68
|
-
|
Buy Now | |
Sager
from US$5.05
|
-
|
Buy Now | |
Farnell
from US$5.49
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | Plug-In, PCB-THT |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 8A |
Contact Material | AgNi90/10 |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Contact Limiting Breaking Current | 8A |
Insulation Creepage Class | 8mm |
Contact Voltage Rating | 250VAC |
Coil Special Features | Magnetic Latching, UL Coil Insulation Class F |
Coil Power Rating Class | 500 – 600mW |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Coil Power Rating DC | 600mW |
Coil Resistance | 240Ω |
Coil Magnetic System | Bistable, 2 Coils |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Carton, Tube |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
POWER RELAY 12V 8A 2CO THT BIS | TTI Europe |
2 Pole Industrial/General Purpose 2 Form C PCB Mount Relay | Future Electronics |
TE Connectivity RT424F12 DPDT PCB Relay 12VDC 8A Latching Dual Coil | Rapid Electronics |
RELAY, DPDT, 250VAC, 8A | element14 |
Relay DPDT 8A 12V 240R 2 Coils | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
Applications: Battery-operated devices or applications with a "memory function" (e.g. in case of power failure). Coil control: Activate 2 windings +A3/-A2, reset +A3/-A1. | Conrad |
TE Connectivity - Schrack PCB Power Relay RT 2CO 8A DC 12V 240Ohm | Distrelec |
Electromechanical Relay DPDT 15A 12VDC 240Ohm Through Hole | Avnet Abacus |
GENERAL PURPOSE RELAY | Richardson RFPD |
General Purpose Relays DPDT 8A 12VDC 240Ohm GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 5-1393243-4?
Additional datasheets, footprints and schematics for 5-1393243-4 are listed on our Part Details page. You can also find images and similar parts to 5-1393243-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393243-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393243-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393243-4 fall under?
The 5-1393243-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393243-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393243-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393243-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393243-4 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 5-1393243-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393243-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1393243-4?
You can fill out our help required form which you can use to request a quote for 5-1393243-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.