Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Row-to-Row Spacing | 6.2mm, .244in |
---|---|
Number of Power Positions | 6 |
Number of Positions | 6 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Termination Area Plating Finish | Matte |
Length | 16.6mm, .653in |
Mating Post Length | 6.3mm, .248in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | 14.1mm, .55in |
Width | 14.1mm, .555in |
Operating Voltage | 300VAC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Mating Retention Type | Latch |
PCB Mount Retention Type | Mounting Post |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Header |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Contact Type | Tab |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .135in, 3.43mm |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 5-1376387-1?
Additional datasheets, footprints and schematics for 5-1376387-1 are listed on our Part Details page. You can also find images and similar parts to 5-1376387-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1376387-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1376387-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1376387-1 fall under?
The 5-1376387-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1376387-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1376387-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1376387-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1376387-1 have stock available?
There is no stock from authorised distributors for 5-1376387-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1376387-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1376387-1?
You can fill out our help required form which you can use to request a quote for 5-1376387-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.