Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
3,415
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
3,415
in stock
|
Buy Now | |
element14
from US$0.32
|
3,415
in stock
|
Buy Now | |
TE Store
from US$0.43
|
361
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Row-to-Row Spacing | .244in, 6.2mm |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Current Rating (Max) | 10A |
Width | 16.2mm, .638in |
Height | .622in, 15.8mm |
Accepts Wire Insulation Diameter Range | 1.7 – 3.1mm, .067 – .122in |
Length | 20mm, .787in |
Operating Voltage | 300VAC |
Housing Color | Natural |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Contact Type | Receptacle |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Plug Housing, 6Pos, Pa 6.6 Gf, Natural | Newark Electronics |
PLUG HOUSING, 6POS, PA 6.6 GF, NATURAL | element14 |
5MM POWER KEY 6P PLUG HSG NUT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 5 mm Housing Plug Wire-to-Board 6 | Std Temp Power Key Plug | Part Number: 1376393-1 | Internal Number: 1376393-1 | 5 mm | TE Connectivity | TE Store |
6 Rectangular Connectors - Housings Plug Natural 0.197 (5.00mm) | Future Electronics |
Conn Housing PL 6 POS 5mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Power Key 5.0 Series |
RoHS: | Unknown |
Product Range | Power Key 5.0 Series |
---|---|
Gender | Plug |
No. of Positions | 6Positions |
Pitch Spacing | 5mm |
For Use With | AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts |
Where can I find additional details, specifications and documents for a 1376393-1?
Additional datasheets, footprints and schematics for 1376393-1 are listed on our Part Details page. You can also find images and similar parts to 1376393-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376393-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376393-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376393-1 fall under?
The 1376393-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1376393-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376393-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376393-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376393-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 1376393-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376393-1 often in real-time on the comparison pages.
What if I can't find stock of 1376393-1?
You can fill out our help required form which you can use to request a quote for 1376393-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.