Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.80
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
---|---|
PCB Retention Feature Material | Copper Alloy |
PCB Retention Feature Plating Material | Tin over Nickel |
Number of Positions | 60 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Connector Height | .187in, 4.75mm |
Row-to-Row Spacing | .05in, 1.27mm |
コネクタの高さ | 4.75mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Housing Material | LCP |
Centerline (Pitch) | .05in, 1.27mm |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Mating Alignment | With |
Mating Alignment Type | Polarizing Tab |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 12 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
60 50/50 GRID DRST SFMNT RCPT PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 60 | PCB Header & Receptacle | Part Number: 5-104652-6 | Internal Number: 5-104652-6 | TE Connectivity | TE Store |
Stacking Connector Receptacle, 60 Position, 2Row | Newark Electronics |
60 Position Dual Row Vertical Mount AmpModu Receptacle | Future Electronics |
Conn Socket Strip RCP 60 POS 1.27mm Solder ST SMD Tube | Avnet America |
Connector, AMPMODU, 60 50/50 Grid Drst Sfmnt Rcpt | TE Connectivity 5-104652-6 | RS Americas |
Where can I find additional details, specifications and documents for a 5-104652-6?
Additional datasheets, footprints and schematics for 5-104652-6 are listed on our Part Details page. You can also find images and similar parts to 5-104652-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104652-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104652-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104652-6 fall under?
The 5-104652-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104652-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104652-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104652-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104652-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-104652-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104652-6 often in real-time on the comparison pages.
What if I can't find stock of 5-104652-6?
You can fill out our help required form which you can use to request a quote for 5-104652-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.