Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
---|---|
PCB Retention Feature Material | Copper Alloy |
Post Size | .46mm |
PCB Retention Feature Plating Material | Tin over Nickel |
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 60 |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Contact Shape & Form | Round |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Current Rating (Max) | .5A |
端子の下地めっきの材料 | Nickel |
Mating Post Length | .12in, 3.048mm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Shrouded End Dimension | .036in |
Stack Height | 6.35mm, .25in |
Row-to-Row Spacing | .05in, 1.27mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 300 VAC |
Centerline (Pitch) | .05in, 1.27mm |
Number of Shrouded Sides | 2 |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Mating Alignment | With |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Packaging Quantity | 13 |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Hdr 2X30P Vrt Smt |Amp Te Connectivity 5-104655-7 | Newark Electronics |
Headers&Wire Housings HDR 2X30P VRT SMT | Rapid Electronics |
TE Connectivity 60 50/50 HDR DRST SFMNT TIN Board Connector 60 Contact(s) 2 Row(s) Male Straight 0.05 inch Pitch Solder Terminal Locking Black Insulator Plug | Distrelec |
Conn Shrouded Header HDR 60 POS 1.27mm Solder ST SMD Tube | Avnet America |
60 50/50 HDR DRST SFMNT TIN | TE Connectivity 5-104655-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU 50/50 Grid Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Header |
Product Range | AMPMODU 50/50 Grid Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-104655-7?
Additional datasheets, footprints and schematics for 5-104655-7 are listed on our Part Details page. You can also find images and similar parts to 5-104655-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104655-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104655-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104655-7 fall under?
The 5-104655-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104655-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104655-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104655-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104655-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-104655-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104655-7 often in real-time on the comparison pages.
What if I can't find stock of 5-104655-7?
You can fill out our help required form which you can use to request a quote for 5-104655-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.