Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 10 |
---|---|
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Connector Height | 6.1mm, .24in |
コネクタの高さ | 6.1mm |
Accepts Wire Insulation Diameter Range | .05in, 1.27mm |
Connector Length | .5in, 12.7mm |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 267V |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Panel Mount Feature | Without |
Strain Relief | With |
PCB Mount Retention | Without |
Mating Retention | Without |
For Use With | Mates with Headers |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 250 |
Connector Style | Receptacle |
Applied Pressure | Standard |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
10 Ampmodu Mt Assy Dr.100Cl Sn |Amp Te Connectivity 5-104305-1 | Newark Electronics |
Conn IDC Connector RCP 10 POS 2.54mm IDT ST Cable Mount | Avnet America |
Connector, AMPMODU, 10 Mt Assy Dr.100Cl Sn | TE Connectivity 5-104305-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5-104305-1?
Additional datasheets, footprints and schematics for 5-104305-1 are listed on our Part Details page. You can also find images and similar parts to 5-104305-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104305-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104305-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104305-1 fall under?
The 5-104305-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-104305-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104305-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104305-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104305-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-104305-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104305-1 often in real-time on the comparison pages.
What if I can't find stock of 5-104305-1?
You can fill out our help required form which you can use to request a quote for 5-104305-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.