Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Columns | 7 |
Number of Positions | 14 |
Contact Mating Area Plating Material | Gold |
Contact Type | Receptacle |
Contact Current Rating (Max) | 3A |
Contact Retention Within Housing | With |
端子の下地めっきの材料 | Nickel |
Contact Layout | Matrix |
Contact Mating Area Plating Material Thickness | 76µm, 30µin |
Contact Underplating Material | Nickel |
Row-to-Row Spacing | .1in, 2.54mm |
Wire Size | .13 – .3mm², 26 – 22AWG |
Housing Material | PBT |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
Strain Relief | Without |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Quantity | 170 |
Packaging Method | Tray |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Header Type | Shrouded |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
14 Ampmodu Assy Dr Sn |Amp Te Connectivity 5-102694-5 | Newark Electronics |
Conn IDC Connector RCP 14 POS 2.54mm IDT ST Cable Mount | Avnet America |
Connector, AMPMODU, 14 Assy Dr Sn | TE Connectivity 5-102694-5 | RS Americas |
14 AMPMODU ASSY DR SN | Farnell |
Where can I find additional details, specifications and documents for a 5-102694-5?
Additional datasheets, footprints and schematics for 5-102694-5 are listed on our Part Details page. You can also find images and similar parts to 5-102694-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-102694-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-102694-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-102694-5 fall under?
The 5-102694-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-102694-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-102694-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-102694-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-102694-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 5-102694-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-102694-5 often in real-time on the comparison pages.
What if I can't find stock of 5-102694-5?
You can fill out our help required form which you can use to request a quote for 5-102694-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.