Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.16
|
695
in stock
|
Buy Now | |
RS Americas
from US$5.01
|
971
in stock
|
Buy Now | |
Newark Electronics
from US$5.26
|
695
in stock
|
Buy Now | |
Rapid Electronics
from US$6.00
|
695
in stock
|
Buy Now | |
Chip One Stop
from US$5.84
|
695
in stock
|
Buy Now | |
Avnet America
from US$4.74
|
-
|
Buy Now | |
TTI Europe
from US$4.18
|
-
|
Buy Now | |
Farnell
from US$7.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 12 |
Stamped | Yes |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Connector Length | .6in, 15.24mm |
Connector Height | 6.1mm, .24in |
Accepts Wire Insulation Diameter Range | .05in, 1.27mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 6.1mm |
Wire Size | .12 – .326mm², 26 – 22AWG |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | PBT |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
For Use With | Header |
Packaging Method | Tray |
Packaging Quantity | 200 |
実装方法 | Tray |
Connector Style | Receptacle |
Applied Pressure | Standard |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Housing, 12-Pos, IDC, Dual Row, 26-22 AWG, AMPMODU MT Series | TE Connectivity 5-102398-4 | RS Americas |
Headers & Wire Housings Hsg Dual 12P 26-22 Rohs Compliant: Yes |Amp Te Connectivity 5-102398-4 | Newark Electronics |
Headers&Wire Housings HSG DUAL 12P 26-22 | Rapid Electronics |
TE Connectivity - AMP Connector 12 AMPMODU MT ASSY DR.100CL SN | Distrelec |
Conn IDC Connector RCP 12 POS 2.54mm IDT ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5-102398-4?
Additional datasheets, footprints and schematics for 5-102398-4 are listed on our Part Details page. You can also find images and similar parts to 5-102398-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-102398-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-102398-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-102398-4 fall under?
The 5-102398-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-102398-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-102398-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-102398-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-102398-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-102398-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-102398-4 often in real-time on the comparison pages.
What if I can't find stock of 5-102398-4?
You can fill out our help required form which you can use to request a quote for 5-102398-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.