Status: | Unknown |
---|---|
Series: | 5.0SMDJ Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
350
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
3,433
in stock
|
Buy Now | |
element14
from US$0.88
|
3,433
in stock
|
Buy Now | |
Farnell
from US$0.76
|
3,433
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
2,034
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
2,034
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now |
Clamping Voltage Vc Max | 19.9V |
---|---|
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Operating Voltage | 12V |
Power Dissipation Pd | 6.5W |
Product Range | 5.0SMDJ Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
5.0KW 12VWM 5% UNI DO214AB | TTI Europe |
Tvs Diode, Esd Protection, 12V, Do-214Ab | Newark Electronics |
TVS DIODE, ESD PROTECTION, 12V, DO-214AB | element14 |
Diode TVS Single Uni-Dir 12V 5000W 2-Pin DO-214AB T/R | Avnet America |
Trans Voltage Suppressor Diode 5000W 12V V(RWM) | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | 5.0SMDJ Series |
RoHS: | Unknown |
Product Range | 5.0SMDJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TVS 5KW 12V 5%UNI DO-214AB TR13 RoHS | RS |
Where can I find additional details, specifications and documents for a 5.0SMDJ12A?
Additional datasheets, footprints and schematics for 5.0SMDJ12A are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ12A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ12A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ12A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ12A fall under?
The 5.0SMDJ12A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ12A when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ12A you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ12A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5.0SMDJ12A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 5.0SMDJ12A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ12A often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ12A?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ12A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.