Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Rated Voltage (DC) (V) | 4 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 330 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 21 |
Rated Ripple Current (Rms) (mA) | 2630 |
Rated Voltage (V) | 4 |
Leakage Current (Max.) (μA) | 300 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 2630 |
Weight (Typ.) (g) | 0.27 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 21 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 300 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.27 |
Oscon,svpc Series Rohs Compliant: Yes |Panasonic 4SVPC330MY | Newark Electronics |
Aluminum Polymer Capacitor, 330 uF, 4 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 4VDC,330uF,21mohm,6.3x6mm, T&R | Panasonic Electronic Components 4SVPC330MY | RS Americas |
CAP, 330µF, 4V, 20%, RADIAL | element14 |
OS-CON SVPC 330uF 4V 6.3x6mm | Schukat Electronic |
Aluminum Polymer Capacitor, 330 uF, 4 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4SVPC330MY?
Additional datasheets, footprints and schematics for 4SVPC330MY are listed on our Part Details page. You can also find images and similar parts to 4SVPC330MY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4SVPC330MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4SVPC330MY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4SVPC330MY fall under?
The 4SVPC330MY is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPC Series.
Can I view similar or alternative parts?
You can view similar parts to 4SVPC330MY when available in the SVPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4SVPC330MY you can contact the distributor directly for product support, shipping queries etc.
Is the 4SVPC330MY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4SVPC330MY have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Schukat Electronic have stock available or on a lead time for 4SVPC330MY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4SVPC330MY often in real-time on the comparison pages.
What if I can't find stock of 4SVPC330MY?
You can fill out our help required form which you can use to request a quote for 4SVPC330MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.