Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.87
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
element14
from US$0.84
|
-
|
Buy Now | |
Farnell
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 4 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 1500 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 12 |
Rated Ripple Current (Rms) (mA) | 4700 |
Rated Voltage (V) | 4 |
Leakage Current (Max.) (μA) | 1200 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 4700 |
Weight (Typ.) (g) | 0.8 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 12 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 1200 |
Dissipation Factor [Max.] | 0.15 |
Body Length (mm) | 11.9 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 0.82 |
OS-CON SVPC 1500uF 4V 8x12mm | Schukat Electronic |
Capacitor SMD SVPC series 4V 1500uF | RS |
Oscon,svpc Series Rohs Compliant: Yes |Panasonic 4SVPC1500M | Newark Electronics |
Aluminum Polymer Capacitor, 1500 uF, 4 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 4VDC,1500uF,12mohm,8x12mm, T&R | Panasonic Electronic Components 4SVPC1500M | RS Americas |
CAP, 1500µF, 4V, 20%, RADIAL | element14 |
Aluminum Polymer Capacitor, 1500 uF, 4 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4SVPC1500M?
Additional datasheets, footprints and schematics for 4SVPC1500M are listed on our Part Details page. You can also find images and similar parts to 4SVPC1500M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4SVPC1500M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4SVPC1500M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4SVPC1500M fall under?
The 4SVPC1500M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPC Series.
Can I view similar or alternative parts?
You can view similar parts to 4SVPC1500M when available in the SVPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4SVPC1500M you can contact the distributor directly for product support, shipping queries etc.
Is the 4SVPC1500M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4SVPC1500M have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4SVPC1500M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4SVPC1500M often in real-time on the comparison pages.
What if I can't find stock of 4SVPC1500M?
You can fill out our help required form which you can use to request a quote for 4SVPC1500M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.