Status: | Unknown |
---|---|
Series: | HSAutoLink 49616 Series |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
3,423
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
3,423
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
3,423
in stock
|
Buy Now | |
Farnell
from US$2.02
|
1,750
in stock
|
Buy Now | |
element14
from US$2.39
|
108
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
RS Americas
from US$2.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Gender | Plug |
---|---|
Product Range | HSAutoLink 49616 Series |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Through Hole Mount |
No. of Positions | 5Ways |
Orientation | Right Angle |
USB Connector Type | USB Type B |
Automotive Conn Hsautolink R/A Hdr Type B Uscar |Molex/woodhead 49616-0715 | Newark Electronics |
Molex 0.80mm Pitch HSAutoLink 90° Header Through Hole 5 Circuit Type B | Distrelec |
CONNECTOR, HEADER, 5POS | Farnell |
USB CONNECTOR, TYPE B, PLUG, 5POS, THT | element14 |
Mini B right Angle header, B polarised | RS |
Conn USB Type B HDR 5 POS 1.6mm Solder RA Thru-Hole 5 Terminal 1 Port Tray | Avnet America |
HSAutolink Series RightAngle, MountVersion 2.0 Type B Mini USB Conn Plug,16Vac,1A | Molex Incorporated 49616-0715 | RS Americas |
Where can I find additional details, specifications and documents for a 49616-0715?
Additional datasheets, footprints and schematics for 49616-0715 are listed on our Part Details page. You can also find images and similar parts to 49616-0715 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 49616-0715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 49616-0715 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 49616-0715 fall under?
The 49616-0715 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 49616-0715 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 49616-0715 you can contact the distributor directly for product support, shipping queries etc.
Is the 49616-0715 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 49616-0715 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 49616-0715.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 49616-0715 often in real-time on the comparison pages.
What if I can't find stock of 49616-0715?
You can fill out our help required form which you can use to request a quote for 49616-0715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.