Status: | Unknown |
---|---|
Series: | HSAutoLink 49616 Series |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$2.97
|
42,111
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
42,111
in stock
|
Buy Now | |
Distrelec
from US$1.75
|
42,111
in stock
|
Buy Now | |
Heilind Electronics
from US$1.66
|
1,548
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.66
|
516
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
59
in stock
|
Buy Now | |
element14
from US$2.65
|
59
in stock
|
Buy Now | |
Farnell
from US$1.54
|
59
in stock
|
Buy Now | |
RS Americas
from US$1.67
|
10
in stock
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Plug |
No. of Positions | 5Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | HSAutoLink 49616 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | PC Board |
Connector Type | USB Mini B |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
No. of Contacts | 5Contacts |
Molex 496160711 | Rapid Electronics |
Molex 0.80mm Pitch HSAutoLink 90° Header Through Hole 5 Circuit Type A Black USB | Distrelec |
USB MINI-B HEADER ASS'Y(T TYPE-A | Heilind Electronics |
Mini B right Angle header, A polarised | RS |
Conn, Mini Usb Type A, Plug, R/A Rohs Compliant: Yes |Molex 49616-0711 | Newark Electronics |
CONN, MINI USB TYPE A, PLUG, R/A | element14 |
HSAutolink Series RightAngle, MountVersion 2.0 TypeA Mini USB Conn Plug,16Vac,1A | Molex Incorporated 49616-0711 | RS Americas |
Conn USB Type A HDR 5 POS 1.6mm Solder RA Thru-Hole 5 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 49616-0711?
Additional datasheets, footprints and schematics for 49616-0711 are listed on our Part Details page. You can also find images and similar parts to 49616-0711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 49616-0711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 49616-0711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 49616-0711 fall under?
The 49616-0711 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 49616-0711 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 49616-0711 you can contact the distributor directly for product support, shipping queries etc.
Is the 49616-0711 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 49616-0711 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 49616-0711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 49616-0711 often in real-time on the comparison pages.
What if I can't find stock of 49616-0711?
You can fill out our help required form which you can use to request a quote for 49616-0711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.