Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.39
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
6,667
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
1,555
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
206
in stock
|
Buy Now | |
RS Americas
from US$45.57
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$54.99
|
1
in stock
|
Buy Now | |
element14
from US$47.19
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Carlton-Bates
from US$0.25
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 76mm |
External Width - Metric | 152mm |
External Depth - Metric | 42mm |
IP Rating | - |
Body Color | Blue |
NEMA Rating | - |
Enclosure, Die Cast, Desktop, Aluminum, Blue, 6x3x1.67 In | Pomona Electronics 4903 | RS Americas |
Box, Shielded, Aluminium, Blue | Newark Electronics |
BOX, SHIELDED, ALUMINIUM, BLUE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tab Size - Metric | 2.8mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.11" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 1.2mm |
Terminal Plating | Tin |
Contact Material | Brass |
RoHS Compliant | Yes |
PC QUICK-FIT TERMINAL | Heilind Electronics |
2.8 mm Tab Brass Tin Plated PC Quick-Fit Male Terminal | Future Electronics |
PC QUICK-FIT TERMINAL 110TAB M | Rutronik |
Male PCB Tab Terminal Brass, Tin Plate Quick-Fit Series | Carlton-Bates |
Terminals TERMINAL .110X.020 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4903?
Additional datasheets, footprints and schematics for 4903 are listed on our Part Details page. You can also find images and similar parts to 4903 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4903 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4903 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4903 fall under?
The 4903 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 4903 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4903 you can contact the distributor directly for product support, shipping queries etc.
Is the 4903 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4903 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 4903.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4903 often in real-time on the comparison pages.
What if I can't find stock of 4903?
You can fill out our help required form which you can use to request a quote for 4903 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.