Status: | Unknown |
---|---|
Series: | 48B Series |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-None-On |
Product Range | 48B Series |
Contact Current Max | 3A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
RoHS Compliant | Yes |
Switch, Slide, Spdt, 3A, 250V, Though Hole | Newark Electronics |
Switch Slide ON None ON SPDT Side Slide 3A 250VAC 28VDC PC Pins Bracket Mount/Through Hole | Avnet America |
SWITCH, SLIDE SUB-MIN. SPDT ON-NONE-ON | Grayhill 48BFSP1M6QT | RS Americas |
Slide Switches SPDT ON-NONE-ON RA HZ MNT | Sager |
Where can I find additional details, specifications and documents for a 48BFSP1M6QT?
Additional datasheets, footprints and schematics for 48BFSP1M6QT are listed on our Part Details page. You can also find images and similar parts to 48BFSP1M6QT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48BFSP1M6QT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48BFSP1M6QT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48BFSP1M6QT fall under?
The 48BFSP1M6QT is listed under Switches & Relays > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 48BFSP1M6QT when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48BFSP1M6QT you can contact the distributor directly for product support, shipping queries etc.
Is the 48BFSP1M6QT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 48BFSP1M6QT have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 48BFSP1M6QT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48BFSP1M6QT often in real-time on the comparison pages.
What if I can't find stock of 48BFSP1M6QT?
You can fill out our help required form which you can use to request a quote for 48BFSP1M6QT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.