Status: | Unknown |
---|---|
Series: | 48B Series |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-None-On |
Product Range | 48B Series |
Contact Current Max | 3A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
RoHS Compliant | Yes |
Switch, Slide, Spdt, 3A, 250V, Though Hole | Newark Electronics |
48B Series SPDT M2 Termination Sub-Miniature Slide Switch | Future Electronics |
Switch Slide ON None ON SPDT Top Slide 3A 250VAC 28VDC PC Pins Thru-Hole | Avnet America |
Sub-Miniature Slide, SPDT, SMT, On-None-On, 3 Amp, Vertical | Grayhill 48BFSP1M2QT | RS Americas |
Slide Switches SLIDE,MINI,SPDT,O-N-O,T,LF | Sager |
Where can I find additional details, specifications and documents for a 48BFSP1M2QT?
Additional datasheets, footprints and schematics for 48BFSP1M2QT are listed on our Part Details page. You can also find images and similar parts to 48BFSP1M2QT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48BFSP1M2QT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48BFSP1M2QT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48BFSP1M2QT fall under?
The 48BFSP1M2QT is listed under Switches & Relays > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 48BFSP1M2QT when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48BFSP1M2QT you can contact the distributor directly for product support, shipping queries etc.
Is the 48BFSP1M2QT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 48BFSP1M2QT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 48BFSP1M2QT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48BFSP1M2QT often in real-time on the comparison pages.
What if I can't find stock of 48BFSP1M2QT?
You can fill out our help required form which you can use to request a quote for 48BFSP1M2QT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.