Status: | Unknown |
---|---|
Series: | 48A Series |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-None-On |
Product Range | 48A Series |
Contact Voltage AC Max | 20V |
Contact Voltage DC Max | 20V |
RoHS Compliant | Yes |
Switch, Slide, Spdt, 20V, Through Hole | Newark Electronics |
48 Series On-None-On SPDT, Right Angle PC Mount Vertical Slide Switch | Future Electronics |
Switch Slide ON None ON SPDT Side Slide 20VAC 20VDC 0.4VA PC Pins Bracket Mount/Through Hole | Avnet America |
Miniature Slide , SPDT, SMT, Right Angle, On-None-On, 0.4 VA, Vertical | Grayhill 48ASSP1S1M7RBT | RS Americas |
Slide Switches SLIDE,SPDT,O-N-O,RAV,-TAB,LF | Sager |
Where can I find additional details, specifications and documents for a 48ASSP1S1M7RBT?
Additional datasheets, footprints and schematics for 48ASSP1S1M7RBT are listed on our Part Details page. You can also find images and similar parts to 48ASSP1S1M7RBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48ASSP1S1M7RBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48ASSP1S1M7RBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48ASSP1S1M7RBT fall under?
The 48ASSP1S1M7RBT is listed under Switches & Relays > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 48ASSP1S1M7RBT when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48ASSP1S1M7RBT you can contact the distributor directly for product support, shipping queries etc.
Is the 48ASSP1S1M7RBT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 48ASSP1S1M7RBT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 48ASSP1S1M7RBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48ASSP1S1M7RBT often in real-time on the comparison pages.
What if I can't find stock of 48ASSP1S1M7RBT?
You can fill out our help required form which you can use to request a quote for 48ASSP1S1M7RBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.