Status: | Unknown |
---|---|
Series: | 48A Series |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-None-On |
Product Range | 48A Series |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
RoHS Compliant | Yes |
Switch, Slide, Spdt, 5A, 250V, Thd | Newark Electronics |
Slide Switch, SPDT, ON-NONE-ON, right angle vertical PC mount, RoHS Compliant | Future Electronics |
Switch Slide ON None ON SPDT Side Slide 5A 250VAC 28VDC PC Pins Bracket Mount/Through Hole | Avnet America |
Miniature Slide , SPDT, SMT, Right Angle, On-None-On, 5 Amp, Vertical | Grayhill 48ASSP1S1M7QBT | RS Americas |
Slide Switches Slide Switch SPDT ON-NONE-ON | Sager |
Where can I find additional details, specifications and documents for a 48ASSP1S1M7QBT?
Additional datasheets, footprints and schematics for 48ASSP1S1M7QBT are listed on our Part Details page. You can also find images and similar parts to 48ASSP1S1M7QBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48ASSP1S1M7QBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48ASSP1S1M7QBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48ASSP1S1M7QBT fall under?
The 48ASSP1S1M7QBT is listed under Switches & Relays > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 48ASSP1S1M7QBT when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48ASSP1S1M7QBT you can contact the distributor directly for product support, shipping queries etc.
Is the 48ASSP1S1M7QBT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 48ASSP1S1M7QBT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 48ASSP1S1M7QBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48ASSP1S1M7QBT often in real-time on the comparison pages.
What if I can't find stock of 48ASSP1S1M7QBT?
You can fill out our help required form which you can use to request a quote for 48ASSP1S1M7QBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.