Status: | Unknown |
---|---|
Series: | 48A Series |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-None-On |
Product Range | 48A Series |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 48ASSP1S1M1QBT?
Additional datasheets, footprints and schematics for 48ASSP1S1M1QBT are listed on our Part Details page. You can also find images and similar parts to 48ASSP1S1M1QBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48ASSP1S1M1QBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48ASSP1S1M1QBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48ASSP1S1M1QBT fall under?
The 48ASSP1S1M1QBT is listed under Switches & Relays > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 48ASSP1S1M1QBT when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48ASSP1S1M1QBT you can contact the distributor directly for product support, shipping queries etc.
Is the 48ASSP1S1M1QBT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 48ASSP1S1M1QBT have stock available?
There is no stock from authorised distributors for 48ASSP1S1M1QBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48ASSP1S1M1QBT often in real-time on the comparison pages.
What if I can't find stock of 48ASSP1S1M1QBT?
You can fill out our help required form which you can use to request a quote for 48ASSP1S1M1QBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.