Status: | Unknown |
---|---|
Series: | 48A Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-None-On |
Switch Mounting | - |
Product Range | 48A Series |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
Switch, Slide, Spdt, 5A, 250V, Though Hole | Newark Electronics |
Switch Slide ON None ON SPDT Top Slide 5A 250VAC 28VDC Solder Lug Panel Mount | Avnet America |
Miniature Slide , SPDT, Solder Lug, On-None-On, 5 Amp, Vertical | Grayhill 48ASSP1S1M1QAT | RS Americas |
14M8318 | element14 |
Slide Switches SLIDE,SPDT,O-N-O,SL,+TAB,LF | Sager |
SWITCH, SLIDE, SPDT, 5A, 250V, THOUGH HOLE | Farnell |
Where can I find additional details, specifications and documents for a 48ASSP1S1M1QAT?
Additional datasheets, footprints and schematics for 48ASSP1S1M1QAT are listed on our Part Details page. You can also find images and similar parts to 48ASSP1S1M1QAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48ASSP1S1M1QAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48ASSP1S1M1QAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48ASSP1S1M1QAT fall under?
The 48ASSP1S1M1QAT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 48ASSP1S1M1QAT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48ASSP1S1M1QAT you can contact the distributor directly for product support, shipping queries etc.
Is the 48ASSP1S1M1QAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48ASSP1S1M1QAT have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for 48ASSP1S1M1QAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48ASSP1S1M1QAT often in real-time on the comparison pages.
What if I can't find stock of 48ASSP1S1M1QAT?
You can fill out our help required form which you can use to request a quote for 48ASSP1S1M1QAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.