489D105X0035B1VE3 Capacitors by Vishay Intertechnology

CAP 1µF 35V 20%

Status: Unknown
Series: 489D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for RS
RS
from US$0.31
425
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
2
in stock
Buy Now
Logo for element14
element14
from US$0.30
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.31
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.27
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 35V
Product Range 489D Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 2.5mm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Capacitor Tantalum Radial 489D 35V 1uF | RS
Tantalum Capacitor, 1Uf, 35V, Radial 20% | Newark Electronics
CAP, 1µF, 35V, 20% | element14
1uF THT Solid MnO2 Tantalum Electrolytic Capacitor, 35 V dc +/-20%, 489D Series | Vishay Dale 489D105X0035B1VE3 | RS Americas
1.0UF 35V 20% B | TTI Europe
Tantalum Capacitor, 1 uF, 35 V, � 20%, 2.5 mm, -55 �C, 85 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 489D105X0035B1VE3?

Additional datasheets, footprints and schematics for 489D105X0035B1VE3 are listed on our Part Details page. You can also find images and similar parts to 489D105X0035B1VE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 489D105X0035B1VE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 489D105X0035B1VE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 489D105X0035B1VE3 fall under?

The 489D105X0035B1VE3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 489D105X0035B1VE3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 489D105X0035B1VE3 you can contact the distributor directly for product support, shipping queries etc.

Is the 489D105X0035B1VE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 489D105X0035B1VE3 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 489D105X0035B1VE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 489D105X0035B1VE3 often in real-time on the comparison pages.

What if I can't find stock of 489D105X0035B1VE3?

You can fill out our help required form which you can use to request a quote for 489D105X0035B1VE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay