Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
10,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
10,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
10,500
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
10,500
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
TE Store
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
PCB Mount Orientation | Right Angle |
Connector Product Type | Connector Assembly |
Contact Mating Location | Top |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin-Lead |
Connector Height | 2.56mm, .101in |
Connector Width | .213in, 5.4mm |
コネクタの高さ | 2.56mm |
Centerline (Pitch) | 1mm, .039in |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
FPC Actuator Type | Stuffer (Plunger Style) |
Sealable | No |
Connector System | Flex-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Insertion Force Type | Non-ZIF |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Ffc&fpc Conn 006 1Mm Fpc Top Horz Surface Mt. Rohs Compliant: No |Amp Te Connectivity 487951-6 | Newark Electronics |
FFC&FPC Conn 006 1MM FPC TOP HORZ SURFACE Mt. | Rapid Electronics |
TE Connectivity 006 1MM FPC TOP HORZ FFC & FPC Connector | Distrelec |
FFC-FPC PC BOARD CONNECTORS | Farnell |
Conn FPC Connector SKT 6 POS 1mm Solder RA SMD Reel | Avnet America |
Special Order: 006 1MM FPC TOP HORZ Connector System: Flex-to-Board Number of Positions: 6 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Non-ZIF Flex-to-Board 6 .039" 1 mm | Fpc Connector | Part Number: 487951-6 | Internal Number: 487951-6 | .039" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 487951-6?
Additional datasheets, footprints and schematics for 487951-6 are listed on our Part Details page. You can also find images and similar parts to 487951-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487951-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487951-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487951-6 fall under?
The 487951-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 487951-6 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487951-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 487951-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487951-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 487951-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487951-6 often in real-time on the comparison pages.
What if I can't find stock of 487951-6?
You can fill out our help required form which you can use to request a quote for 487951-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.