Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 12 |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 3.81µm |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .093in, 2.36mm |
Voltage | 150 VAC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Circuit Application | Signal |
Cable Entry | Vertical |
Packaging Quantity | 13 |
実装方法 | Tube |
Packaging Method | Tube |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.94mm, .155in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
12 Zif Line Assy .100C/L Rohs Compliant: Yes |Amp Te Connectivity 487925-9 | Newark Electronics |
Conn FFC Connector SKT 12 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 487925-9?
Additional datasheets, footprints and schematics for 487925-9 are listed on our Part Details page. You can also find images and similar parts to 487925-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487925-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487925-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487925-9 fall under?
The 487925-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 487925-9 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487925-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 487925-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487925-9 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 487925-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487925-9 often in real-time on the comparison pages.
What if I can't find stock of 487925-9?
You can fill out our help required form which you can use to request a quote for 487925-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.