Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
1,777
in stock
|
Buy Now | |
Heilind Electronics
from US$0.94
|
29,853
in stock
|
Buy Now | |
TE Store
from US$1.06
|
10,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.94
|
6,966
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
2,860
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
2,860
in stock
|
Buy Now | |
Boersig
from US$1.14
|
1,700
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
element14
from US$0.96
|
-
|
Buy Now | |
Farnell
from US$0.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 10 |
Contact Type | Socket |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 300VAC |
Voltage | 100 VAC |
Housing Material | Polyester |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Signal |
Cable Entry | Straight |
実装方法 | Carton |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Connector System | Wire-to-Board |
Insertion Force Type | Normal |
Connector Style | Receptacle |
Connector Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | FFC |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
010 HOUSING FFC RCPT 050CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Housing Wire-to-Board 10 1.27 mm | Ffc Receptacle Housing: 1.27Mm | Part Number: 487545-7 | Internal Number: 487545-7 | TE Connectivity | TE Store |
487545-7 - 010 Housing Ffc Rcpt 050Cl Sr Rohs Compliant: Yes |Amp Te Connectivity 487545-7 | Newark Electronics |
Conn Housing RCP 10 POS 1.27mm Crimp ST | Avnet America |
010 HOUSING FFC RCPT 050CL SR, FFC Connectors | TE Connectivity 487545-7 | RS Americas |
CONNECTOR HOUSING, RCPT, 10POS, 1.27MM | element14 |
Where can I find additional details, specifications and documents for a 487545-7?
Additional datasheets, footprints and schematics for 487545-7 are listed on our Part Details page. You can also find images and similar parts to 487545-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487545-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487545-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487545-7 fall under?
The 487545-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 487545-7 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487545-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 487545-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487545-7 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Chip One Stop have stock available or on a lead time for 487545-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487545-7 often in real-time on the comparison pages.
What if I can't find stock of 487545-7?
You can fill out our help required form which you can use to request a quote for 487545-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.