Status: | Unknown |
---|---|
Series: | 48408 Series |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
1,336
in stock
|
Buy Now | |
element14
from US$0.82
|
14,532
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
9,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
9,338
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
8,196
in stock
|
Buy Now | |
Farnell
from US$0.81
|
8,196
in stock
|
Buy Now | |
Heilind Electronics
from US$0.98
|
6,378
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
4,891
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.98
|
1,488
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
52
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,980
in stock
|
Buy Now | |
Rutronik
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 3.0 |
Gender | Receptacle |
No. of Positions | 9Ways |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 48408 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB 3.0 A |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
No. of Contacts | 9Contacts |
USB CONN, 3.0, USB TYPE A, RCPT, THT | element14 |
USB 3.0 TYPE A RECEPTACLE | TTI Europe |
Usb Conn, 3.0, Usb Type A, Rcpt, Tht | Newark Electronics |
USB 3.0 F/A Vertical REC 15u' | Heilind Electronics |
Molex USB Connector, Socket, USB-A 3.0, Straight, Positions - 9 | Distrelec |
USB 3.0 Receptacle Type A Vertical | RS |
Universal Serial Bus, USB 3.0, I/O Receptacle, Vertical, Type A | Molex Incorporated 48408-0003 | RS Americas |
Conn USB Type A F 9 POS 2mm/2.5mm Solder ST Thru-Hole 9 Terminal 1 Port Embossed T/R | Avnet Abacus |
USB 3,0 RA TYP A STRAIGHT AU | Rutronik |
Where can I find additional details, specifications and documents for a 48408-0003?
Additional datasheets, footprints and schematics for 48408-0003 are listed on our Part Details page. You can also find images and similar parts to 48408-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48408-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48408-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48408-0003 fall under?
The 48408-0003 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48408-0003 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48408-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 48408-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48408-0003 have stock available?
Authorised distributors including element14, TTI Europe, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for 48408-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48408-0003 often in real-time on the comparison pages.
What if I can't find stock of 48408-0003?
You can fill out our help required form which you can use to request a quote for 48408-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.