Status: | Unknown |
---|---|
Series: | 48404 Series |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
5,263
in stock
|
Buy Now | |
Distrelec
from US$4.14
|
48,120
in stock
|
Buy Now | |
TTI Europe
from US$1.48
|
7,740
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
7,676
in stock
|
Buy Now | |
Heilind Electronics
from US$1.86
|
7,410
in stock
|
Buy Now | |
element14
from US$1.68
|
5,263
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.86
|
1,482
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
272
in stock
|
Buy Now | |
RS Americas
from US$1.57
|
60
in stock
|
Buy Now | |
Rutronik
from US$1.23
|
36
in stock
|
Buy Now | |
Avnet Abacus
-
|
97,680
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 3.0 |
Gender | Receptacle |
No. of Positions | 9Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 48404 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB 3.0 A |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
No. of Contacts | 9Contacts |
Molex USB Connector, 9 Contact(s), Female, Rig | Distrelec |
USB 3.0 TYPE A UPRIGHT RECEPT. | TTI Europe |
USB 3.0 F/A UPRIGHT RVS REC CH=1.25 15U' | Heilind Electronics |
USB CONN, 3.0, USB TYPE A, RCPT, THT | element14 |
Usb Conn, 3.0, Usb Type A, Rcpt, Tht | Newark Electronics |
USB 3.0 F/A Upright RVS REC CH=1.25 15u | Molex Incorporated 48404-0003 | RS Americas |
USB 3,0 RA TYP UPRIGHT RA AU | Rutronik |
Conn USB Type A Receptacle 9 POS 2/2.5mm RA Through Hole 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 48404-0003?
Additional datasheets, footprints and schematics for 48404-0003 are listed on our Part Details page. You can also find images and similar parts to 48404-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48404-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48404-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48404-0003 fall under?
The 48404-0003 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48404-0003 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48404-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 48404-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48404-0003 have stock available?
Authorised distributors including Distrelec, TTI Europe, Chip One Stop, Heilind Electronics and element14 have stock available or on a lead time for 48404-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48404-0003 often in real-time on the comparison pages.
What if I can't find stock of 48404-0003?
You can fill out our help required form which you can use to request a quote for 48404-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.