Status: | Unknown |
---|---|
Series: | 48204 Series |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
14,316
in stock
|
Buy Now | |
Farnell
from US$1.09
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
5,642
in stock
|
Buy Now | |
element14
from US$1.42
|
5,102
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
4,920
in stock
|
Buy Now | |
Heilind Electronics
from US$0.88
|
2,881
in stock
|
Buy Now | |
CoreStaff
from US$1.04
|
1,715
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
1,642
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
1,304
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.88
|
960
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
49,440
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 48204 Series |
SVHC | No SVHC (27-Jun-2018) |
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH | Farnell |
Usb A Type Up-Right Reverse Conn L/F Rohs Compliant: Yes |Molex 48204-0001 | Newark Electronics |
USB CONN, 2.0, USB TYPE A, RCPT, THT | element14 |
USB-A RECPT UPRIGHT RA | TTI Europe |
USB A TYPE UP-RIGHT REVERSE C NN L/F | Heilind Electronics |
Molex USB Type A, Socket, USB-A 2.0, Straight, Positions - 4 | Distrelec |
Socket | Transfer Multisort Elektronik |
USB A Upright PCB Receptacle Right Angle | RS |
Conn. | RS Americas |
Conn USB RCP 4 POS 2mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 48204-0001?
Additional datasheets, footprints and schematics for 48204-0001 are listed on our Part Details page. You can also find images and similar parts to 48204-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48204-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48204-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48204-0001 fall under?
The 48204-0001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48204-0001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48204-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 48204-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48204-0001 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 48204-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48204-0001 often in real-time on the comparison pages.
What if I can't find stock of 48204-0001?
You can fill out our help required form which you can use to request a quote for 48204-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.