Status: | Unknown |
---|---|
Series: | 4800P Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
1,385
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
3,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
1,750
in stock
|
Buy Now | |
element14
from US$0.76
|
1,385
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
640
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Distrelec
from US$0.78
|
-
|
Buy Now |
Resistance | 4.7kohm |
---|---|
Product Range | 4800P Series |
No. of Elements | 15Elements |
Network Circuit Type | Bussed |
Resistor Case Style | SOIC |
No. of Pins | 16Pins |
Voltage Rating | 50V |
Power Rating per Element | 80mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Reel Quantity | 2000 |
Resistance R1 | 4.7kohm |
4.7K OHM 2% 16PIN | TTI Europe |
RESISTOR N/W, 15RES, 4.7K, 2%, SOIC | element14 |
Resistor, Ntwk, SMT,4.7K Ohms, Tol 2%,Pwr Rating 1.28W,50V Max, 100ppm, Bussed | Bourns 4816P-T02-472LF | RS Americas |
Resistor, Network, 4.7 kOhm, � 2%, 1.28 W, 15 Resistors, Bussed, SOM, Gull Wing, Surface Mount, Thick Film | Avnet Abacus |
Resistor, Bussed Resistor Network 15, 4.7Kohm 2%, Smd | Newark Electronics |
Resistor, Network, 4.7 kOhm, ± 2%, 1.28 W, 15 Resistors, Bussed, SOM, Gull Wing, Surface Mount, Thick Film | Avnet America |
Bourns Fixed Resistor Network 4.7kOhm 2 % | Distrelec |
Where can I find additional details, specifications and documents for a 4816P-T02-472LF?
Additional datasheets, footprints and schematics for 4816P-T02-472LF are listed on our Part Details page. You can also find images and similar parts to 4816P-T02-472LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4816P-T02-472LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4816P-T02-472LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4816P-T02-472LF fall under?
The 4816P-T02-472LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4816P-T02-472LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4816P-T02-472LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4816P-T02-472LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4816P-T02-472LF have stock available?
Authorised distributors including TTI Europe, Chip One Stop, element14, Farnell and RS Americas have stock available or on a lead time for 4816P-T02-472LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4816P-T02-472LF often in real-time on the comparison pages.
What if I can't find stock of 4816P-T02-472LF?
You can fill out our help required form which you can use to request a quote for 4816P-T02-472LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.