Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Filter Terminals | Surface Mount |
---|---|
Leaded Process Compatible | No |
Mounting Type | Surface Mount |
Network Circuit Type | Bussed |
No. of Elements | 15 |
No. of Pins | 16 |
Operating Temperature Max | 125°C |
RoHS Compliant | No |
4800P Series Thick Film Resistor Array 1M Ohm 2% 1.28W 100 ppm/°C Bussed 16-Pin SOM Surface Mount Tube | Avnet America |
RNET-THK FILM SMD MED BODY | Bourns 4816P-T02-105 | RS Americas |
Where can I find additional details, specifications and documents for a 4816P-T02-105?
Additional datasheets, footprints and schematics for 4816P-T02-105 are listed on our Part Details page. You can also find images and similar parts to 4816P-T02-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4816P-T02-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4816P-T02-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4816P-T02-105 fall under?
The 4816P-T02-105 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 4816P-T02-105 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4816P-T02-105 you can contact the distributor directly for product support, shipping queries etc.
Is the 4816P-T02-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4816P-T02-105 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 4816P-T02-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4816P-T02-105 often in real-time on the comparison pages.
What if I can't find stock of 4816P-T02-105?
You can fill out our help required form which you can use to request a quote for 4816P-T02-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.