Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Filter Terminals | Surface Mount |
---|---|
Leaded Process Compatible | No |
Mounting Type | Surface Mount |
Network Circuit Type | Bussed |
No. of Elements | 15 |
No. of Pins | 16 |
Operating Temperature Max | 125°C |
RoHS Compliant | No |
Res Thick Film NET 100K Ohm 2% 1.28W ±100ppm/°C BUS Molded 16-Pin SOM Gull Wing SMD Tube | Avnet America |
RNET-THK FILM SMD MED BODY | Bourns 4816P-T02-104 | RS Americas |
Where can I find additional details, specifications and documents for a 4816P-T02-104?
Additional datasheets, footprints and schematics for 4816P-T02-104 are listed on our Part Details page. You can also find images and similar parts to 4816P-T02-104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4816P-T02-104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4816P-T02-104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4816P-T02-104 fall under?
The 4816P-T02-104 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 4816P-T02-104 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4816P-T02-104 you can contact the distributor directly for product support, shipping queries etc.
Is the 4816P-T02-104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4816P-T02-104 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 4816P-T02-104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4816P-T02-104 often in real-time on the comparison pages.
What if I can't find stock of 4816P-T02-104?
You can fill out our help required form which you can use to request a quote for 4816P-T02-104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.