Status: | Unknown |
---|---|
Series: | 4800P Series |
RoHS: | Compliant |
Resistance | 1.8kohm |
---|---|
Product Range | 4800P Series |
No. of Elements | 8Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SOIC |
No. of Pins | 16Pins |
Voltage Rating | 50V |
Power Rating per Element | 160mW |
Resistance Tolerance | ± 2% |
RoHS Compliant | Yes |
Resistor Network,thick Film,1.8Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4422-Case Rohs Compliant: Yes |Bourns 4816P-T01-182LF | Newark Electronics |
Resistor, Network, 1.8 kOhm, ± 2%, 1.28 W, 8 Resistors, Isolated, SOM, Gull Wing, Surface Mount, Thick Film | Avnet America |
RNET-THK FILM SMD MED BODY | Bourns 4816P-T01-182LF | RS Americas |
Resistor, Network, 1.8 kOhm, � 2%, 1.28 W, 8 Resistors, Isolated, SOM, Gull Wing, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4816P-T01-182LF.?
Additional datasheets, footprints and schematics for 4816P-T01-182LF. are listed on our Part Details page. You can also find images and similar parts to 4816P-T01-182LF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4816P-T01-182LF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4816P-T01-182LF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4816P-T01-182LF. fall under?
The 4816P-T01-182LF. is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4816P-T01-182LF. when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4816P-T01-182LF. you can contact the distributor directly for product support, shipping queries etc.
Is the 4816P-T01-182LF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4816P-T01-182LF. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 4816P-T01-182LF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4816P-T01-182LF. often in real-time on the comparison pages.
What if I can't find stock of 4816P-T01-182LF.?
You can fill out our help required form which you can use to request a quote for 4816P-T01-182LF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.