Status: | Unknown |
---|---|
Series: | 4800P Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
1,055
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
15
in stock
|
Buy Now | |
element14
from US$0.62
|
15
in stock
|
Buy Now | |
Farnell
from US$0.59
|
15
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
TTI Europe
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 47ohm |
---|---|
Product Range | 4800P Series |
No. of Elements | 8Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SOIC |
No. of Pins | 16Pins |
Voltage Rating | 50V |
Power Rating per Element | 160mW |
Resistance Tolerance | ± 1ohm |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
Resistance R1 | 47ohm |
4816P DIP SMD Resistor Network Array 47R | RS |
Res N/W, Aec-Q200, 47R, 50V, Soic | Newark Electronics |
RES N/W, AEC-Q200, 47R, 50V, SOIC | element14 |
Resistor, Network, 47 Ohm, ± 1%, 1.28 W, 8 Resistors, Isolated, SOM, Gull Wing, Surface Mount, Thick Film | Avnet America |
RNET-THK FILM SMD MED BODY | Bourns 4816P-1-470LF | RS Americas |
47 OHM 2% 16PIN | TTI Europe |
Resistor, Network, 47 Ohm, � 1%, 1.28 W, 8 Resistors, Isolated, SOM, Gull Wing, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4816P-1-470LF?
Additional datasheets, footprints and schematics for 4816P-1-470LF are listed on our Part Details page. You can also find images and similar parts to 4816P-1-470LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4816P-1-470LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4816P-1-470LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4816P-1-470LF fall under?
The 4816P-1-470LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4816P-1-470LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4816P-1-470LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4816P-1-470LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4816P-1-470LF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 4816P-1-470LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4816P-1-470LF often in real-time on the comparison pages.
What if I can't find stock of 4816P-1-470LF?
You can fill out our help required form which you can use to request a quote for 4816P-1-470LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.