4816P-1-224LF Passive Components by Bourns Electronics

RNET-THK FILM SMD MED BODY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Newark
Newark
from US$0.54
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.52
2,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.51
2,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.54
2,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.75
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Resistor Networks&Arrays 220K 2% 16Pin SMT | Rapid Electronics
220K OHM 2% 16PIN | TTI Europe
Res, Net, Iso, 220K, 1.28W, 2%, Soic | Newark Electronics
RNET-THK FILM SMD MED BODY | Bourns 4816P-1-224LF | RS Americas
Resistor, Network, 220 kOhm, � 2%, 1.28 W, 8 Resistors, Isolated, SOM, Gull Wing, Surface Mount, Thick Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4816P-1-224LF?

Additional datasheets, footprints and schematics for 4816P-1-224LF are listed on our Part Details page. You can also find images and similar parts to 4816P-1-224LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4816P-1-224LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4816P-1-224LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4816P-1-224LF fall under?

The 4816P-1-224LF is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 4816P-1-224LF when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4816P-1-224LF you can contact the distributor directly for product support, shipping queries etc.

Is the 4816P-1-224LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4816P-1-224LF have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and RS Americas have stock available or on a lead time for 4816P-1-224LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4816P-1-224LF often in real-time on the comparison pages.

What if I can't find stock of 4816P-1-224LF?

You can fill out our help required form which you can use to request a quote for 4816P-1-224LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay