Status: | Unknown |
---|---|
Series: | 4800P Series |
RoHS: | Unknown |
Resistance | 4.7kohm |
---|---|
Product Range | 4800P Series |
No. of Elements | 7Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SOIC |
No. of Pins | 14Pins |
Voltage Rating | 50V |
Power Rating per Element | 160mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Reel Quantity | 2000 |
Resistance R1 | 4.7kohm |
Resistor Network,thick Film,4.7Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Rohs Compliant: Yes |Bourns 4814P-T01-472LF | Newark Electronics |
Resistor, Network, 4.7 kOhm, ± 2%, 1.12 W, 7 Resistors, Isolated, SOM, Gull Wing, Surface Mount, Thick Film | Avnet America |
RESISTOR NETWORK, 4K7 | element14 |
Resistor, Network, 4.7 kOhm, � 2%, 1.12 W, 7 Resistors, Isolated, SOM, Gull Wing, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4814P-T01-472LF?
Additional datasheets, footprints and schematics for 4814P-T01-472LF are listed on our Part Details page. You can also find images and similar parts to 4814P-T01-472LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4814P-T01-472LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4814P-T01-472LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4814P-T01-472LF fall under?
The 4814P-T01-472LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4814P-T01-472LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4814P-T01-472LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4814P-T01-472LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4814P-T01-472LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 4814P-T01-472LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4814P-T01-472LF often in real-time on the comparison pages.
What if I can't find stock of 4814P-T01-472LF?
You can fill out our help required form which you can use to request a quote for 4814P-T01-472LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.