Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Filter Terminals | Surface Mount |
---|---|
Leaded Process Compatible | No |
Mounting Type | Surface Mount |
Network Circuit Type | Isolated |
No. of Elements | 7 |
No. of Pins | 14 |
Operating Temperature Max | 125°C |
RoHS Compliant | No |
4800P Series Thick Film Resistor Array 33Ohm 2% 1.12W 250 ppm/°C ISOL 14-Pin SOM Surface Mount Tube | Avnet America |
RNET-THK FILM SMD MED BODY | Bourns 4814P-T01-330 | RS Americas |
Where can I find additional details, specifications and documents for a 4814P-T01-330?
Additional datasheets, footprints and schematics for 4814P-T01-330 are listed on our Part Details page. You can also find images and similar parts to 4814P-T01-330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4814P-T01-330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4814P-T01-330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4814P-T01-330 fall under?
The 4814P-T01-330 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 4814P-T01-330 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4814P-T01-330 you can contact the distributor directly for product support, shipping queries etc.
Is the 4814P-T01-330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4814P-T01-330 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 4814P-T01-330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4814P-T01-330 often in real-time on the comparison pages.
What if I can't find stock of 4814P-T01-330?
You can fill out our help required form which you can use to request a quote for 4814P-T01-330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.