Status: | Unknown |
---|---|
Series: | 48037 Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
25,200
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
14,850
in stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
13,162
in stock
|
Buy Now | |
element14
from US$0.85
|
4,528
in stock
|
Buy Now | |
Farnell
from US$0.78
|
4,528
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.74
|
4,387
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
2,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
1,349
in stock
|
Buy Now | |
Distrelec
from US$1.04
|
111
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,800
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Plug |
No. of Positions | 4Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Product Range | 48037 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB A |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 4Contacts |
Usb A Plug Smt Str Shell Leg 3.8Mm L/F Rohs Compliant: Yes |Molex 48037-2200 | Newark Electronics |
USB A TYPE PLUG R/A CONN (SMT) | TTI Europe |
USB A PLUG SMT STR SHELL LEG .8MM L/F | Heilind Electronics |
USB CONN, 2.0, USB TYPE A, PLUG, SURFACE | element14 |
Plug | Transfer Multisort Elektronik |
Molex USB 2.0 Type A, Plug, USB-A 2.0, Right Angle, Positions - 4 | Distrelec |
USB Type A Plug SMT Right Angle Shielded | RS |
Conn. | RS Americas |
Conn USB PL 4 POS 2mm Solder RA SMD 4 Terminal 1 Port Embossed T/R | Avnet Abacus |
Universal Serial Bus (USB) Shielded I/O Plug, Type A, Right Angle, Surface Mount, Straight Tab 3.80mm, 0.76µm Gold (Au) Plating, PCB Thickness 1.60mm, Tape on Reel Package, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 48037-2200?
Additional datasheets, footprints and schematics for 48037-2200 are listed on our Part Details page. You can also find images and similar parts to 48037-2200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48037-2200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48037-2200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48037-2200 fall under?
The 48037-2200 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48037-2200 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48037-2200 you can contact the distributor directly for product support, shipping queries etc.
Is the 48037-2200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48037-2200 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 48037-2200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48037-2200 often in real-time on the comparison pages.
What if I can't find stock of 48037-2200?
You can fill out our help required form which you can use to request a quote for 48037-2200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.