Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
313,200
in stock
|
Buy Now | |
RS Americas
from US$0.92
|
448
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
126
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
24
in stock
|
Buy Now | |
element14
from US$1.19
|
24
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Plug |
No. of Positions | 4Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Brass |
Contact Plating | Gold |
RoHS Compliant | Yes |
USB A Plug Leg 4.8mm SMT L/F | Molex Incorporated 48037-2100 | RS Americas |
Plug | Transfer Multisort Elektronik |
Usb Conn, 2.0 Type A, Plug, 4Pos, Smt | Newark Electronics |
Conn USB PL 4 POS Solder RA SMD 4 Terminal 1 Port Embossed T/R | Avnet America |
USB A TYPE PLUG R/A CONN (SMT) | TTI Europe |
Universal Serial Bus (USB) Shielded I/O Plug, Type A, Right Angle, Surface Mount, Straight Tab 4.80mm, 0.76µm Gold (Au) Plating, PCB Thickness 1.60mm, Tape on Reel Package, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 48037-2100?
Additional datasheets, footprints and schematics for 48037-2100 are listed on our Part Details page. You can also find images and similar parts to 48037-2100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48037-2100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48037-2100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48037-2100 fall under?
The 48037-2100 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48037-2100 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48037-2100 you can contact the distributor directly for product support, shipping queries etc.
Is the 48037-2100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 48037-2100 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 48037-2100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48037-2100 often in real-time on the comparison pages.
What if I can't find stock of 48037-2100?
You can fill out our help required form which you can use to request a quote for 48037-2100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.