Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.35
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
1,607
in stock
|
Buy Now | |
element14
from US$1.69
|
224
in stock
|
Buy Now | |
Farnell
from US$0.95
|
224
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
197
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Plug |
No. of Positions | 4Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Brass |
Contact Plating | Gold |
RoHS Compliant | Yes |
Molex USB Type A, Plug, USB-A 2.0, Right Angle, Positions - 4 | Distrelec |
USB Type A Plug SMT Right Angle Shielded | RS |
USB A Type Plug R/A Conn (SMT) TR | Molex Incorporated 48037-2000 | RS Americas |
Usb Conn, 2.0 Type A, Plug, 4Pos, Smt | Newark Electronics |
Conn USB Type A PL 4 POS RA SMD Single Port Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a 48037-2000?
Additional datasheets, footprints and schematics for 48037-2000 are listed on our Part Details page. You can also find images and similar parts to 48037-2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48037-2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48037-2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48037-2000 fall under?
The 48037-2000 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48037-2000 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48037-2000 you can contact the distributor directly for product support, shipping queries etc.
Is the 48037-2000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 48037-2000 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Distrelec and RS have stock available or on a lead time for 48037-2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48037-2000 often in real-time on the comparison pages.
What if I can't find stock of 48037-2000?
You can fill out our help required form which you can use to request a quote for 48037-2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.