Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
36,467
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
36,467
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
36,467
in stock
|
Buy Now | |
Farnell
from US$0.59
|
29,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
24,951
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.74
|
5,822
in stock
|
Buy Now | |
TE Store
from US$0.56
|
3,752
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
1,619
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | 7.7mm, .303in |
Length | .91in, 23.1mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Quantity | 1 |
Packaging Method | Carton |
Sealable | No |
Product Type | Terminal Housing |
Insulated | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals HSG REC 1X02C F/H V2 BLK | Rapid Electronics |
TE Connectivity - AMP Housing FF 250 REC HSG 2P NYLON BLACK | Distrelec |
CONN HOUSING, RCPT, 2POS, 6.35MM | Farnell |
2 CIR T FF REC HSG | Heilind Electronics |
FF 250 REC HSG 2P NYLON BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 480115-3 | Internal Number: 480115-3 | TE Connectivity | TE Store |
2 Cir T Ff Rec Hsg Rohs Compliant: Yes |Amp Te Connectivity 480115-3 | Newark Electronics |
Conn Housing RCP 2 POS 7.7mm Crimp ST Loose Piece | Avnet America |
RECEPTACLE HOUSING, .250 SERIES, FASTIN-FASTON, 2 POSITION, BLACK | TE Connectivity 480115-3 | RS Americas |
2 CIR T FF REC HSG | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 6.35mm |
For Use With | 42281 42904 60249 60634 Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 480115-3?
Additional datasheets, footprints and schematics for 480115-3 are listed on our Part Details page. You can also find images and similar parts to 480115-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480115-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480115-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480115-3 fall under?
The 480115-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 480115-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480115-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 480115-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480115-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 480115-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480115-3 often in real-time on the comparison pages.
What if I can't find stock of 480115-3?
You can fill out our help required form which you can use to request a quote for 480115-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.