Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
2,300
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
17,070
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
15,794
in stock
|
Buy Now | |
TE Store
from US$0.22
|
13,178
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
7,778
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
7,130
in stock
|
Buy Now | |
element14
from US$0.18
|
7,130
in stock
|
Buy Now | |
Farnell
from US$0.16
|
7,130
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1,886
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
1,815
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
912
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 24mm, .945in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1 |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Insulated | No |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TE Connectivity - AMP Housing FF 250 REC HSG 1P NYLON NAT | Distrelec |
1 Position Mutiple Circuit Receptacle Housing | Future Electronics |
FF 250 REC HSG 1P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 480054-3 | Internal Number: 480054-3 | TE Connectivity | TE Store |
SINGLE CIR FF REC HSG | Heilind Electronics |
Receptacle Housing, Nylon, Natural | Newark Electronics |
RECEPTACLE HOUSING, NYLON, NATURAL | element14 |
Fastin-Faston,plug,1way skt contact | RS |
Terminals cover | Transfer Multisort Elektronik |
RECEPTACLE HOUSING, .250 SERIES, FASTIN-FASTON, 1 POSITION, NATURAL | TE Connectivity 480054-3 | RS Americas |
Conn Housing RCP 1 POS ST Loose Piece | Avnet America |
FASTIN-FASTON Polarized Nylon Connector, 1 circuit, color: natural | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Receptacle Housing |
---|---|
For Use With | Ciruits up to 19 leads |
Product Range | - |
Where can I find additional details, specifications and documents for a 480054-3?
Additional datasheets, footprints and schematics for 480054-3 are listed on our Part Details page. You can also find images and similar parts to 480054-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480054-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480054-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480054-3 fall under?
The 480054-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 480054-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480054-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 480054-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480054-3 have stock available?
Authorised distributors including Distrelec, Future Electronics, TE Store, Heilind Electronics and Newark Electronics have stock available or on a lead time for 480054-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480054-3 often in real-time on the comparison pages.
What if I can't find stock of 480054-3?
You can fill out our help required form which you can use to request a quote for 480054-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.