Status: | Active |
---|---|
Series: | 47C16 |
RoHS: | Compliant |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
80
in stock
|
Buy Now | |
Microchip Technology
from US$0.84
|
8,641
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
294
in stock
|
Buy Now | |
element14
from US$1.08
|
294
in stock
|
Buy Now | |
Farnell
from US$0.84
|
294
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
117
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Automatic Store to EEPROM upon power-down (using optional external capacitor) |
Automatic Recall to SRAM Array upon power-up |
Hardware Store Pin for manual Store Operations |
Software commands for initiating Store and Recall Operations |
Store Time 40ms (max) |
4.5V -5.5V Operation |
High-Speed I2C Interface (Up to 1MHz) |
Non-Volatile External Event Detect Flag |
Infinite Read and Write Cycles to SRAM Array |
More than 1 Million Store Cycles to EEPROM |
Data Retention: >200 Years |
ESD Protection: >2,000V |
Reliable Data Storage during Power Loss |
1mA active current (typ) |
40uA Standby Current (max) |
Software Write Protection from 1/64 of SRAM array to whole array |
Zero Cycle delay reads and writes |
Cascadable up to four devices |
Industrial(I): -40oC to +85oC |
Automotive (E): -40oC to +125oC |
8-Lead PDIP, SOIC and TSSOP Packages |
Density (Organization) | 16K bits (x8) |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Software Configurable |
Endurance | Unlimited |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Board Design Files |
---|
IBIS Model - 47x16 Devices |
Verilog Model - 47xxx Devices |
Supporting Collateral |
---|
47XXX/48XXXX EERAM-The Bridge Between SRAM and EEPROM |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
16kbit SRAM with EEPROM backup, 4.5-5.5V | Microchip Technology |
Eeram, 16Kbit, 2K X 8Bit, Dip-8 | Newark Electronics |
EERAM, 16KBIT, 2K X 8BIT, DIP-8 | element14 |
IC: SRAM memory | Transfer Multisort Elektronik |
16K SRAM & EEPROM I2C 1MHz 5V DIP8 | RS |
NVRAM EERAM Serial-I2C 16K-bit 5V 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a 47C16-I/P?
Additional datasheets, footprints and schematics for 47C16-I/P are listed on our Part Details page. You can also find images and similar parts to 47C16-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47C16-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47C16-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47C16-I/P fall under?
The 47C16-I/P is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to 47C16-I/P when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47C16-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 47C16-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 47C16-I/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 47C16-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47C16-I/P often in real-time on the comparison pages.
What if I can't find stock of 47C16-I/P?
You can fill out our help required form which you can use to request a quote for 47C16-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.