Status: | Unknown |
---|---|
Series: | 47950 Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
922
in stock
|
Buy Now | |
element14
from US$3.58
|
852
in stock
|
Buy Now | |
Farnell
from US$3.40
|
852
in stock
|
Buy Now | |
Distrelec
from US$3.13
|
276
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.24
|
168
in stock
|
Buy Now | |
Chip One Stop
from US$3.90
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
13
in stock
|
Buy Now | |
Rutronik
from US$1.24
|
-
|
Buy Now | |
Avnet America
from US$3.31
|
-
|
Buy Now |
Antenna Type | WiFi |
---|---|
Frequency Min | 4.8GHz |
Frequency Max | 5.9GHz |
Antenna Mounting | Adhesive |
Gain | 4.8dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 47950 Series |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Automotive Consumer Electronics Industrial Medical Telecommunication |
Wifi 2.4/5G stand alone 16*150mm assy | RS |
OMNI ANTENNA, LINEAR, 2.4-5.85GHZ, 4.8DB | element14 |
Molex 2.4GHz / 5GHz Wi-Fi Stand Alone Antenna 16.00mm Width 150.00mm Cable Length Compatible with U.FL / I-PEX MHF Connector | Distrelec |
Antenna | Transfer Multisort Elektronik |
Omni Antenna, Linear, 2.4-5.85Ghz, 4.8Db | Newark Electronics |
PCB Antenna 2,4/5 GHz 15cm U.FL | Rutronik |
Stand Alone Antenna 3.5dBi 2484MHz/5900MHz Tray | Avnet America |
Where can I find additional details, specifications and documents for a 47950-1011?
Additional datasheets, footprints and schematics for 47950-1011 are listed on our Part Details page. You can also find images and similar parts to 47950-1011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47950-1011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47950-1011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47950-1011 fall under?
The 47950-1011 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 47950-1011 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47950-1011 you can contact the distributor directly for product support, shipping queries etc.
Is the 47950-1011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47950-1011 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 47950-1011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47950-1011 often in real-time on the comparison pages.
What if I can't find stock of 47950-1011?
You can fill out our help required form which you can use to request a quote for 47950-1011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.