Status: | Unknown |
---|---|
Series: | Bergcon Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
4,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
8,890
in stock
|
Buy Now | |
element14
from US$0.39
|
8,890
in stock
|
Buy Now | |
Farnell
from US$0.30
|
8,890
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
1,630
in stock
|
Buy Now | |
Conrad
from US$0.67
|
1,046
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Bergcon Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | - |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 32AWG |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Gold |
Cable Diameter Max | 0.32mm |
Cable Diameter Min | 0.2mm |
Contact Termination | Crimp |
For Use With | Bergcon Mini Latch Housing |
Gender | Receptacle |
Wire Area Size Max | 0.08mm² |
Wire Area Size Min | 0.03mm² |
Wire Size | 28AWG |
Rectangular Power Contact, Bergcon Series, Gold Plated Contacts, Socket, Crimp, 28 Awg Rohs Compliant: Yes |Amphenol Communications Solutions 47711-001LF | Newark Electronics |
CRIMP SOCKET, 28-32AWG | element14 |
Mini-PV crimp socket 28-32awg gold | RS |
Headers&Wire Housings CRIMP SOCKET 28-32 AWG | Rapid Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
FCI 47711 PCB Conn Contact, Female, Crimp, Gold over Nickel Plating 28 to 32 AWG | Amphenol FCI (Amphenol CS) 47711-001LF | RS Americas |
Where can I find additional details, specifications and documents for a 47711-001LF?
Additional datasheets, footprints and schematics for 47711-001LF are listed on our Part Details page. You can also find images and similar parts to 47711-001LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47711-001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47711-001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47711-001LF fall under?
The 47711-001LF is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 47711-001LF when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47711-001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 47711-001LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47711-001LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 47711-001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47711-001LF often in real-time on the comparison pages.
What if I can't find stock of 47711-001LF?
You can fill out our help required form which you can use to request a quote for 47711-001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.