Status: | Unknown |
---|---|
Series: | 47654 Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
7,500
in stock
|
Buy Now | |
element14
from US$0.56
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | Micro USB Type AB |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Positions |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Product Range | 47654 Series |
Molex Micro-USB AB Receptacle Sink Type Mid-Mount SMD with Extended Solder Tabs Lead-Free | Distrelec |
MICRO USB CONN, 2.0 TYPE AB, R/A RCPT | Farnell |
Micro Usb Conn, Usb 2.0 Type Ab, Rcpt Rohs Compliant: Yes |Molex 47654-0001 | Newark Electronics |
MICRO USB CONN, USB 2.0 TYPE AB, RCPT | element14 |
Conn USB M 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet America |
uUSB ABRec MidMt Flange TH Blk 1.95 0.54 | Molex Incorporated 47654-0001 | RS Americas |
Where can I find additional details, specifications and documents for a 47654-0001?
Additional datasheets, footprints and schematics for 47654-0001 are listed on our Part Details page. You can also find images and similar parts to 47654-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47654-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47654-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47654-0001 fall under?
The 47654-0001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 47654-0001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47654-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47654-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47654-0001 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 47654-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47654-0001 often in real-time on the comparison pages.
What if I can't find stock of 47654-0001?
You can fill out our help required form which you can use to request a quote for 47654-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.