Status: | Unknown |
---|---|
Series: | FCI Mini PV Series |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
7,150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
130,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
130,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
60,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
12,573
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
8,966
in stock
|
Buy Now | |
element14
from US$0.05
|
8,966
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.07
|
5,972
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
2,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | FCI Mini PV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 26AWG |
RoHS Compliant | Yes |
Headers&Wire Housings 22-26AWG RECP REEL | Rapid Electronics |
CRIMP CONTACT FEMALE | TTI Europe |
Contact | Transfer Multisort Elektronik |
Contact, Socket, Crimp, 26-22Awg | Newark Electronics |
MINI PV CTW SN-22-26 AWG SPG .0065 | Heilind Electronics |
Mini PV WtB Crimp Contacts 26-22AWG | RS |
CONTACT, SOCKET, 26-22AWG, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
Tin Finish 22-26 AWG Crimp to Wire Mini PV Receptacle Contact | Future Electronics |
Where can I find additional details, specifications and documents for a 47649-000LF?
Additional datasheets, footprints and schematics for 47649-000LF are listed on our Part Details page. You can also find images and similar parts to 47649-000LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47649-000LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47649-000LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47649-000LF fall under?
The 47649-000LF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 47649-000LF when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47649-000LF you can contact the distributor directly for product support, shipping queries etc.
Is the 47649-000LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 47649-000LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 47649-000LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47649-000LF often in real-time on the comparison pages.
What if I can't find stock of 47649-000LF?
You can fill out our help required form which you can use to request a quote for 47649-000LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.