Status: | Unknown |
---|---|
Series: | 47642 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
2,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
34,441
in stock
|
Buy Now | |
Farnell
from US$0.46
|
12,000
in stock
|
Buy Now | |
element14
from US$0.85
|
10,810
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
3,410
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
2,369
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
1,481
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
1,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
772
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 47642 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | USB Micro B |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
No. of Contacts | 5Contacts |
MICRO USB CONN, 2.0 TYPE B, R/A RCPT | Farnell |
USB CONN, 2.0, MICRO USB TYPE B, RCPT | element14 |
MICRO USB REC MID MOUNT SMT | Heilind Electronics |
Usb Conn, 2.0, Micro Usb Type B, Rcpt | Newark Electronics |
Molex USB Connector, Socket, Micro USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
Micro-USB B R/A mid-mount PCB receptacle | RS |
Right Angle Through Hole Type B Micro USB Connector Socket, 30 V ac, 1.8A 47642 | Molex Incorporated 47642-0001 | RS Americas |
Socket | Transfer Multisort Elektronik |
Conn USB Micro USB Type B Receptacle 5 POS 0.65mm RA SMD Single Port Emboss T/R | Avnet America |
MICRO USB B RECEPTACLE SMT | TTI Europe |
Where can I find additional details, specifications and documents for a 47642-0001?
Additional datasheets, footprints and schematics for 47642-0001 are listed on our Part Details page. You can also find images and similar parts to 47642-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47642-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47642-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47642-0001 fall under?
The 47642-0001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 47642-0001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47642-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47642-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47642-0001 have stock available?
Authorised distributors including Chip One Stop, Farnell, element14, Heilind Electronics and Newark Electronics have stock available or on a lead time for 47642-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47642-0001 often in real-time on the comparison pages.
What if I can't find stock of 47642-0001?
You can fill out our help required form which you can use to request a quote for 47642-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.