Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.61
|
8
in stock
|
Buy Now | |
RS Americas
from US$1.79
|
109
in stock
|
Buy Now | |
Heilind Electronics
from US$3.04
|
32
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.04
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$12.39
|
8
in stock
|
Buy Now | |
element14
from US$17.58
|
8
in stock
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 15A |
Voltage Rating | 1kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Red |
Contact Material | Beryllium Copper |
Product Range | - |
Connector Test Banana Plug Solder Well or Stud Red Polycarb 15 A 1 kV | Abbatron / HH Smith 476-102 | RS Americas |
BAN PLG 476-102 INSUL | Heilind Electronics |
Banana Plug, 15A, Stud, Red | Newark Electronics |
BANANA PLUG, 15A, STUD, RED | element14 |
Where can I find additional details, specifications and documents for a 476-102?
Additional datasheets, footprints and schematics for 476-102 are listed on our Part Details page. You can also find images and similar parts to 476-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 476-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 476-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 476-102 fall under?
The 476-102 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 476-102 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 476-102 you can contact the distributor directly for product support, shipping queries etc.
Is the 476-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 476-102 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 476-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 476-102 often in real-time on the comparison pages.
What if I can't find stock of 476-102?
You can fill out our help required form which you can use to request a quote for 476-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.