Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
9,000
in stock
|
Buy Now | |
element14
from US$0.56
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
1,509
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB CONNECTOR TYPE | MICRO USB TYPE AB |
---|---|
USB STANDARD | USB 2.0 |
GENDER | RECEPTACLE |
NO. OF POSITIONS | 5WAYS |
CONNECTOR MOUNTING | SURFACE MOUNT |
ORIENTATION | RIGHT ANGLE |
CONTACT MATERIAL | COPPER ALLOY |
RoHS Compliant | YES |
Micro Usb, 2.0 Type Ab, Rcpt, 5Pos, Smt | Newark Electronics |
MICRO USB, 2.0 TYPE AB, RCPT, 5POS, SMT | element14 |
Socket | Transfer Multisort Elektronik |
05P MICRO USB AB 90° FEMALE | Rutronik |
Conn Micro USB Type AB RCP 5 POS 0.65mm RA SMD 1 Port Emboss T/R | Avnet America |
uUSB AB Rec TopMt Flange TH Gray 0.60 | Molex Incorporated 47590-1001 | RS Americas |
Where can I find additional details, specifications and documents for a 47590-1001?
Additional datasheets, footprints and schematics for 47590-1001 are listed on our Part Details page. You can also find images and similar parts to 47590-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47590-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47590-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47590-1001 fall under?
The 47590-1001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 47590-1001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47590-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47590-1001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 47590-1001 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 47590-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47590-1001 often in real-time on the comparison pages.
What if I can't find stock of 47590-1001?
You can fill out our help required form which you can use to request a quote for 47590-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.